Essentra Components Cable Ties and Zip Ties CT027L

Description
"Standard, Locking Blue 4.02"" (102.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 4.02"" (102.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3754-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3754-ND
Cable Ties and Zip Ties RPC3754-ND
"Standard, Locking Blue 4.02"" (102.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 4.02"" (102.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 368Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components - 66AJ3425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components
66AJ3425
Cable Tie, 368Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components 66AJ3425
CABLE TIE, 368MM, NYLON 6.6, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3754-ND 66AJ3425
Product Name Cable Ties and Zip Ties Cable Tie, 368Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 1-603231-9 - TE Connectivity
Specs
Material Nylon
Length 4.37 inch (111 mm)
View Details