Essentra Components Cable Ties and Zip Ties CT068B

Description
"Standard, Locking Black 3.07"" (77.98mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.07"" (77.98mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3765-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3765-ND
Cable Ties and Zip Ties RPC3765-ND
"Standard, Locking Black 3.07"" (77.98mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 3.07"" (77.98mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3452 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3452
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3452
CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:78mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:78mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3765-ND 66AJ3452
Product Name Cable Ties and Zip Ties Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details