Essentra Components Cable Ties and Zip Ties CTDH002A

Description
"Double Head, Locking Natural 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Double Head, Locking Natural 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5981-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5981-ND
Cable Ties and Zip Ties RPC5981-ND
"Double Head, Locking Natural 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Double Head, Locking Natural 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 300Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3258 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 300Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3258
Cable Tie, 300Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3258
CABLE TIE, 300MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:83mm; Cable Tie Type:Double Headed; Product Range:CTDH Series RoHS Compliant: Yes

CABLE TIE, 300MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:83mm; Cable Tie Type:Double Headed; Product Range:CTDH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5981-ND 66AJ3258
Product Name Cable Ties and Zip Ties Cable Tie, 300Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-603227-9 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details