Essentra Components Cable Tie, Standard, 2.79, Black, Pa6.6; Cable Tie Material Essentra Components 4ZERO23CT110120B

Description
CABLE TIE, STANDARD, 2.79", BLACK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:11"; Cable Tie Width:0.292"; Cable Bundle Diameter Max:2.79"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Description
CABLE TIE, STANDARD, 2.79", BLACK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:11"; Cable Tie Width:0.292"; Cable Bundle Diameter Max:2.79"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Standard, 2.79, Black, Pa6.6; Cable Tie Material Essentra Components - 66AJ5381 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Standard, 2.79, Black, Pa6.6; Cable Tie Material Essentra Components
66AJ5381
Cable Tie, Standard, 2.79, Black, Pa6.6; Cable Tie Material Essentra Components 66AJ5381
CABLE TIE, STANDARD, 2.79", BLACK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:11"; Cable Tie Width:0.292"; Cable Bundle Diameter Max:2.79"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, STANDARD, 2.79", BLACK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:11"; Cable Tie Width:0.292"; Cable Bundle Diameter Max:2.79"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ5381
Product Name Cable Tie, Standard, 2.79, Black, Pa6.6; Cable Tie Material Essentra Components
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details