Essentra Components Cable Ties and Zip Ties CTWR014A

Description
"Standard, Locking Black 3.07"" (77.98mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.07"" (77.98mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1935-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1935-ND
Cable Ties and Zip Ties RPC1935-ND
"Standard, Locking Black 3.07"" (77.98mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 3.07"" (77.98mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3293 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3293
Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3293
CABLE TIE, 265MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:265mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:78mm; Cable Tie Type:Intermediate; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 265MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:265mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:78mm; Cable Tie Type:Intermediate; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1935-ND 66AJ3293
Product Name Cable Ties and Zip Ties Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details