Essentra Components Cable Ties and Zip Ties MT-26

Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MT-26-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MT-26-ND
Cable Ties and Zip Ties MT-26-ND
"Standard, Locking Silver 4.00"" (101.60mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

"Standard, Locking Silver 4.00"" (101.60mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 362Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4051 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 362Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4051
Cable Tie, 362Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4051
CABLE TIE, 362MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 362MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MT-26-ND 66AJ4051
Product Name Cable Ties and Zip Ties Cable Tie, 362Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers