Essentra Components Cable Ties and Zip Ties MT-12

Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC4414-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC4414-ND
Cable Ties and Zip Ties RPC4414-ND
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 521Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4036 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4036
Cable Tie, 521Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4036
CABLE TIE, 521MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 521MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC4414-ND 66AJ4036
Product Name Cable Ties and Zip Ties Cable Tie, 521Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details