Essentra Components Cable Ties and Zip Ties CT008A

Description
"Standard, Locking Natural 1.18"" (30.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.18"" (30.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2247-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2247-ND
Cable Ties and Zip Ties RPC2247-ND
"Standard, Locking Natural 1.18"" (30.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

"Standard, Locking Natural 1.18"" (30.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 120Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3355 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 120Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3355
Cable Tie, 120Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3355
CABLE TIE, 120MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:120mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 120MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:120mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2247-ND 66AJ3355
Product Name Cable Ties and Zip Ties Cable Tie, 120Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details