Essentra Components Cable Ties and Zip Ties CT009B

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3710-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3710-ND
Cable Ties and Zip Ties RPC3710-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 142Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 142Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3358
Cable Tie, 142Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3358
CABLE TIE, 142MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 142MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3710-ND 66AJ3358
Product Name Cable Ties and Zip Ties Cable Tie, 142Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details