Essentra Components Cable Ties and Zip Ties CT018C

Description
"Standard, Locking Black 1.18"" (30.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.18"" (30.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT018C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT018C-ND
Cable Ties and Zip Ties CT018C-ND
"Standard, Locking Black 1.18"" (30.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.18"" (30.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3389 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3389
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3389
CABLE TIE, 120MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Standard; Product Range:CTHS Series RoHS Compliant: Yes

CABLE TIE, 120MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Standard; Product Range:CTHS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CT018C-ND 66AJ3389
Product Name Cable Ties and Zip Ties Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details