Essentra Components Cable Ties and Zip Ties 1293375

Description
"Standard, Locking Black 6.30"" (160.00mm) 0.315"" (8.00mm) 51 lbs (23.13 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 6.30"" (160.00mm) 0.315"" (8.00mm) 51 lbs (23.13 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2223-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2223-ND
Cable Ties and Zip Ties RPC2223-ND
"Standard, Locking Black 6.30"" (160.00mm) 0.315"" (8.00mm) 51 lbs (23.13 kg)"

"Standard, Locking Black 6.30"" (160.00mm) 0.315"" (8.00mm) 51 lbs (23.13 kg)"

Buy Now Datasheet
Cable Tie, Pp, 550Mm X 8Mm, Black; Cable Tie Material Essentra Components - 66AJ4999 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pp, 550Mm X 8Mm, Black; Cable Tie Material Essentra Components
66AJ4999
Cable Tie, Pp, 550Mm X 8Mm, Black; Cable Tie Material Essentra Components 66AJ4999
CABLE TIE, PP, 550MM X 8MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:550mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:160mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, PP, 550MM X 8MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:550mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:160mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2223-ND 66AJ4999
Product Name Cable Ties and Zip Ties Cable Tie, Pp, 550Mm X 8Mm, Black; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details