Essentra Components Cable Ties and Zip Ties CTR005A

Description
"Standard, Releasable Black 3.15"" (80.00mm) 0.299"" (7.59mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 3.15"" (80.00mm) 0.299"" (7.59mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3798-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3798-ND
Cable Ties and Zip Ties RPC3798-ND
"Standard, Releasable Black 3.15"" (80.00mm) 0.299"" (7.59mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 3.15"" (80.00mm) 0.299"" (7.59mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 300Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3283 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 300Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3283
Cable Tie, 300Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3283
CABLE TIE, 300MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Releasable; Product Range:CTR Series RoHS Compliant: Yes

CABLE TIE, 300MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Releasable; Product Range:CTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3798-ND 66AJ3283
Product Name Cable Ties and Zip Ties Cable Tie, 300Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details