Essentra Components Cable Ties and Zip Ties CTWR073A

Description
"Standard, Locking Black 5.24"" (133.00mm) 0.315"" (8.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 5.24"" (133.00mm) 0.315"" (8.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3829-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3829-ND
Cable Ties and Zip Ties RPC3829-ND
"Standard, Locking Black 5.24"" (133.00mm) 0.315"" (8.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 5.24"" (133.00mm) 0.315"" (8.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 450Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3321 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 450Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3321
Cable Tie, 450Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3321
CABLE TIE, 450MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:133mm; Cable Tie Type:Heavy Duty; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 450MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:133mm; Cable Tie Type:Heavy Duty; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3829-ND 66AJ3321
Product Name Cable Ties and Zip Ties Cable Tie, 450Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details