Essentra Components Standard Cable Ties - Strap & Buckle HDSB2-350-L

Description
These strap & buckle ties are ideal for heavy-duty applications. They have a maximum tensile strength of 350 lbs. The buckle has steel teeth that grip the strap permanently. The buckle is pre-assembled on one end of the strap. There is an installation tool available (WIT-HD-6). They come in 2 different strap materials. Nylon strap material is a high strength, lightweight and relatively inexpensive strap. The acetal strap material has excellent weatherability, superior dimension stability and low-temperature toughness
Description
These strap & buckle ties are ideal for heavy-duty applications. They have a maximum tensile strength of 350 lbs. The buckle has steel teeth that grip the strap permanently. The buckle is pre-assembled on one end of the strap. There is an installation tool available (WIT-HD-6). They come in 2 different strap materials. Nylon strap material is a high strength, lightweight and relatively inexpensive strap. The acetal strap material has excellent weatherability, superior dimension stability and low-temperature toughness

Suppliers

Company
Product
Description
Supplier Links
Standard Cable Ties - Strap & Buckle - HDSB2-350-L - Essentra Components
Erie, PA, USA
Standard Cable Ties - Strap & Buckle
HDSB2-350-L
Standard Cable Ties - Strap & Buckle HDSB2-350-L
These strap & buckle ties are ideal for heavy-duty applications. They have a maximum tensile strength of 350 lbs. The buckle has steel teeth that grip the strap permanently. The buckle is pre-assembled on one end of the strap. There is an installation tool available (WIT-HD-6). They come in 2 different strap materials. Nylon strap material is a high strength, lightweight and relatively inexpensive strap. The acetal strap material has excellent weatherability, superior dimension stability and low-temperature toughness

These strap & buckle ties are ideal for heavy-duty applications. They have a maximum tensile strength of 350 lbs. The buckle has steel teeth that grip the strap permanently. The buckle is pre-assembled on one end of the strap. There is an installation tool available (WIT-HD-6). They come in 2 different strap materials. Nylon strap material is a high strength, lightweight and relatively inexpensive strap. The acetal strap material has excellent weatherability, superior dimension stability and low-temperature toughness

Supplier's Site
Cable Tie, 838.2Mm, Acetal, Black; Cable Tie Material Essentra Components - 66AJ3894 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 838.2Mm, Acetal, Black; Cable Tie Material Essentra Components
66AJ3894
Cable Tie, 838.2Mm, Acetal, Black; Cable Tie Material Essentra Components 66AJ3894
CABLE TIE, 838.2MM, ACETAL, BLACK; Cable Tie Material:Acetal; Cable Tie Length:838.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:246.4mm; Cable Tie Type:Heavy Duty; Product Range:HDSB Series RoHS Compliant: Yes

CABLE TIE, 838.2MM, ACETAL, BLACK; Cable Tie Material:Acetal; Cable Tie Length:838.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:246.4mm; Cable Tie Type:Heavy Duty; Product Range:HDSB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number HDSB2-350-L 66AJ3894
Product Name Standard Cable Ties - Strap & Buckle Cable Tie, 838.2Mm, Acetal, Black; Cable Tie Material Essentra Components
Material Stainless Steel; High Impact UV Stabilized Acetal & 301 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details