Essentra Components Cable Ties and Zip Ties CT012D

Description
"Standard, Locking Black 2.17"" (55.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.17"" (55.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3722-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3722-ND
Cable Ties and Zip Ties RPC3722-ND
"Standard, Locking Black 2.17"" (55.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.17"" (55.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3370 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3370
Cable Tie, 203Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3370
CABLE TIE, 203MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Intermediate; Product Range:CTHS Series RoHS Compliant: Yes

CABLE TIE, 203MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Intermediate; Product Range:CTHS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3722-ND 66AJ3370
Product Name Cable Ties and Zip Ties Cable Tie, 203Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details