Essentra Components Cable Ties and Zip Ties CT082B

Description
"Standard, Locking Black 14.96"" (380.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 14.96"" (380.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3785-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3785-ND
Cable Ties and Zip Ties RPC3785-ND
"Standard, Locking Black 14.96"" (380.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 14.96"" (380.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 1.22M, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3487 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.22M, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3487
Cable Tie, 1.22M, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3487
CABLE TIE, 1.22M, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.22m; Cable Tie Width:9mm; Cable Bundle Diameter Max:380mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 1.22M, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.22m; Cable Tie Width:9mm; Cable Bundle Diameter Max:380mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3785-ND 66AJ3487
Product Name Cable Ties and Zip Ties Cable Tie, 1.22M, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details