Essentra Components Cable Tie, Pa66, 111.1Mm X 2.5Mm/natural; Cable Tie Material Essentra Components NTA11225WPM

Description
CABLE TIE, PA66, 111.1MM X 2.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:111.1mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24.9mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes
Description
CABLE TIE, PA66, 111.1MM X 2.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:111.1mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24.9mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Pa66, 111.1Mm X 2.5Mm/natural; Cable Tie Material Essentra Components - 66AJ4237 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, 111.1Mm X 2.5Mm/natural; Cable Tie Material Essentra Components
66AJ4237
Cable Tie, Pa66, 111.1Mm X 2.5Mm/natural; Cable Tie Material Essentra Components 66AJ4237
CABLE TIE, PA66, 111.1MM X 2.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:111.1mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24.9mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

CABLE TIE, PA66, 111.1MM X 2.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:111.1mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24.9mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4237
Product Name Cable Tie, Pa66, 111.1Mm X 2.5Mm/natural; Cable Tie Material Essentra Components
Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details