Essentra Components Cable Ties and Zip Ties CT067B

Description
"Standard, Locking Black 2.60"" (66.04mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.60"" (66.04mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT067B-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT067B-ND
Cable Ties and Zip Ties CT067B-ND
"Standard, Locking Black 2.60"" (66.04mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.60"" (66.04mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 240Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3449 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 240Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3449
Cable Tie, 240Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3449
CABLE TIE, 240MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:240mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:66mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 240MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:240mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:66mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CT067B-ND 66AJ3449
Product Name Cable Ties and Zip Ties Cable Tie, 240Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers