Essentra Components Cable Ties and Zip Ties CTWR003A

Description
"Standard, Locking Black 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1932-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1932-ND
Cable Ties and Zip Ties RPC1932-ND
"Standard, Locking Black 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 85AH9270 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
85AH9270
Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 85AH9270
CABLE TIE, 100MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Miniature; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 100MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Miniature; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1932-ND 85AH9270
Product Name Cable Ties and Zip Ties Cable Tie, 100Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details