Essentra Components Cable Ties and Zip Ties CT065A

Description
"Standard, Locking Natural 1.54"" (39.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.54"" (39.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT065A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT065A-ND
Cable Ties and Zip Ties CT065A-ND
"Standard, Locking Natural 1.54"" (39.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 1.54"" (39.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3444 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3444
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3444
CABLE TIE, 150MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 150MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CT065A-ND 66AJ3444
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details