Essentra Components Ball Cable Ties - Standard, Removable BT-4-10-BL

Description
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Standard, Removable - BT-4-10-BL - Essentra Components
Erie, PA, USA
Ball Cable Ties - Standard, Removable
BT-4-10-BL
Ball Cable Ties - Standard, Removable BT-4-10-BL
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping

Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping

Supplier's Site
Cable Ties and Zip Ties - RPC1303-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1303-ND
Cable Ties and Zip Ties RPC1303-ND
"Beaded, Releasable Blue 1.00"" (25.40mm) 0.060"" (1.52mm)"

"Beaded, Releasable Blue 1.00"" (25.40mm) 0.060"" (1.52mm)"

Buy Now Datasheet
Cable Tie, 101.6Mm, Polypropylene, Blue; Cable Tie Material Essentra Components - 66AJ3179 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 101.6Mm, Polypropylene, Blue; Cable Tie Material Essentra Components
66AJ3179
Cable Tie, 101.6Mm, Polypropylene, Blue; Cable Tie Material Essentra Components 66AJ3179
CABLE TIE, 101.6MM, POLYPROPYLENE, BLUE; Cable Tie Material:PP (Polypropylene); Cable Tie Length:101.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

CABLE TIE, 101.6MM, POLYPROPYLENE, BLUE; Cable Tie Material:PP (Polypropylene); Cable Tie Length:101.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number BT-4-10-BL RPC1303-ND 66AJ3179
Product Name Ball Cable Ties - Standard, Removable Cable Ties and Zip Ties Cable Tie, 101.6Mm, Polypropylene, Blue; Cable Tie Material Essentra Components
Material Polypropylene Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details