Essentra Components Cable Ties and Zip Ties MT-6

Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MT-6R-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MT-6R-ND
Cable Ties and Zip Ties MT-6R-ND
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4059 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4059
Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4059
CABLE TIE, 679MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 679MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MT-6R-ND 66AJ4059
Product Name Cable Ties and Zip Ties Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details