Essentra Components Ball Cable Ties - Standard, Removable BT-8-10-BL

Description
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Standard, Removable - BT-8-10-BL - Essentra Components
Erie, PA, USA
Ball Cable Ties - Standard, Removable
BT-8-10-BL
Ball Cable Ties - Standard, Removable BT-8-10-BL
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping

Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping

Supplier's Site
Cable Ties and Zip Ties - RPC1304-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1304-ND
Cable Ties and Zip Ties RPC1304-ND
"Beaded, Releasable Blue 2.37"" (60.32mm) 0.095"" (2.41mm)"

"Beaded, Releasable Blue 2.37"" (60.32mm) 0.095"" (2.41mm)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Essentra Components - 28AH1153 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Essentra Components
28AH1153
Cable Ties; Cable Tie Material Essentra Components 28AH1153
CABLE TIES; CABLE TIE MATERIAL:PE (POLYETHYLENE); CABLE TIE LENGTH:222.3MM; CABLE TIE WIDTH:9.5MM; CABLE BUNDLE DIAMETER MAX:60.3MM; CABLE TIE TYPE:BEADED; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:POLYETHYLEN E ROHS COMPLIANT: YES

CABLE TIES; CABLE TIE MATERIAL:PE (POLYETHYLENE); CABLE TIE LENGTH:222.3MM; CABLE TIE WIDTH:9.5MM; CABLE BUNDLE DIAMETER MAX:60.3MM; CABLE TIE TYPE:BEADED; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:POLYETHYLENE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number BT-8-10-BL RPC1304-ND 28AH1153
Product Name Ball Cable Ties - Standard, Removable Cable Ties and Zip Ties Cable Ties; Cable Tie Material Essentra Components
Material Polypropylene Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details