Essentra Components Cable Ties and Zip Ties BT-6-01-BK

Description
"Beaded, Releasable Black 1.75"" (44.45mm)"
Request a Quote Datasheet
Description
"Beaded, Releasable Black 1.75"" (44.45mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5681-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5681-ND
Cable Ties and Zip Ties RPC5681-ND
"Beaded, Releasable Black 1.75"" (44.45mm)"

"Beaded, Releasable Black 1.75"" (44.45mm)"

Buy Now Datasheet
Beaded Cable Tie, Nylon6.6, 152.4Mm, Blk; Cable Tie Material Essentra Components - 66AJ3187 - Newark, An Avnet Company
Chicago, IL, United States
Beaded Cable Tie, Nylon6.6, 152.4Mm, Blk; Cable Tie Material Essentra Components
66AJ3187
Beaded Cable Tie, Nylon6.6, 152.4Mm, Blk; Cable Tie Material Essentra Components 66AJ3187
BEADED CABLE TIE, NYLON6.6, 152.4MM, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

BEADED CABLE TIE, NYLON6.6, 152.4MM, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5681-ND 66AJ3187
Product Name Cable Ties and Zip Ties Beaded Cable Tie, Nylon6.6, 152.4Mm, Blk; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details