Essentra Components Cable Ties and Zip Ties CTWR013A

Description
"Standard, Locking Black 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1934-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1934-ND
Cable Ties and Zip Ties RPC1934-ND
"Standard, Locking Black 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 250Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3292 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 250Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3292
Cable Tie, 250Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3292
CABLE TIE, 250MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Intermediate; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 250MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Intermediate; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1934-ND 66AJ3292
Product Name Cable Ties and Zip Ties Cable Tie, 250Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details