Essentra Components Cable Ties and Zip Ties 1293371

Description
"Standard, Locking Black 2.68"" (68.00mm) 0.189"" (4.80mm) 22 lbs (9.98 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.68"" (68.00mm) 0.189"" (4.80mm) 22 lbs (9.98 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2219-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2219-ND
Cable Ties and Zip Ties RPC2219-ND
"Standard, Locking Black 2.68"" (68.00mm) 0.189"" (4.80mm) 22 lbs (9.98 kg)"

"Standard, Locking Black 2.68"" (68.00mm) 0.189"" (4.80mm) 22 lbs (9.98 kg)"

Buy Now Datasheet
Cable Tie, Pp, 250Mm X 4.8Mm, Black; Cable Tie Material Essentra Components - 66AJ4995 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pp, 250Mm X 4.8Mm, Black; Cable Tie Material Essentra Components
66AJ4995
Cable Tie, Pp, 250Mm X 4.8Mm, Black; Cable Tie Material Essentra Components 66AJ4995
CABLE TIE, PP, 250MM X 4.8MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68.1mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, PP, 250MM X 4.8MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68.1mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2219-ND 66AJ4995
Product Name Cable Ties and Zip Ties Cable Tie, Pp, 250Mm X 4.8Mm, Black; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details