Essentra Components Cable Tie, Ladder, 25Mm X 18Mm, Natural; Cable Tie Material Essentra Components NM22LCC0625

Description
CABLE TIE, LADDER, 25MM X 18MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:25mm; Cable Tie Width:18mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Ladder; Product Range:- RoHS Compliant: Yes
Description
CABLE TIE, LADDER, 25MM X 18MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:25mm; Cable Tie Width:18mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Ladder; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Ladder, 25Mm X 18Mm, Natural; Cable Tie Material Essentra Components - 66AJ4219 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ladder, 25Mm X 18Mm, Natural; Cable Tie Material Essentra Components
66AJ4219
Cable Tie, Ladder, 25Mm X 18Mm, Natural; Cable Tie Material Essentra Components 66AJ4219
CABLE TIE, LADDER, 25MM X 18MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:25mm; Cable Tie Width:18mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Ladder; Product Range:- RoHS Compliant: Yes

CABLE TIE, LADDER, 25MM X 18MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:25mm; Cable Tie Width:18mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Ladder; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4219
Product Name Cable Tie, Ladder, 25Mm X 18Mm, Natural; Cable Tie Material Essentra Components
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details