Essentra Components Stainless Steel Cable Ties - Standard, PVC Coated CTCS0200B

Description
316 Stainless Steel Coated cable ties. Operating Temperature range:- 80°C to 150°C. The Nylon coating provides extra cable protection and corrosion resistance in extreme environments. Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals and rail industries.
Description
316 Stainless Steel Coated cable ties. Operating Temperature range:- 80°C to 150°C. The Nylon coating provides extra cable protection and corrosion resistance in extreme environments. Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals and rail industries.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cable Ties - Standard, PVC Coated - CTCS0200B - Essentra Components
Erie, PA, USA
Stainless Steel Cable Ties - Standard, PVC Coated
CTCS0200B
Stainless Steel Cable Ties - Standard, PVC Coated CTCS0200B
316 Stainless Steel Coated cable ties. Operating Temperature range:- 80°C to 150°C. The Nylon coating provides extra cable protection and corrosion resistance in extreme environments. Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals and rail industries.

316 Stainless Steel Coated cable ties.
Operating Temperature range:- 80°C to 150°C. The Nylon coating provides extra cable protection and corrosion resistance in extreme environments.
Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals and rail industries.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Cable Ties
Product Number CTCS0200B
Product Name Stainless Steel Cable Ties - Standard, PVC Coated
Material Stainless Steel; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details