Essentra Components Cables, Wires - Management - Cable Ties - Holders and Mountings FTH-24-01

Description
Win Source Part Number: 1363983-FTH-24-01 Category: Cables, Wires - Management - Cable Ties - Holders and Mountings Fake Threat In the Open Market: 51 pct. Type: Multiple Opening MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, FTH Package: Bulk Product Status: Active Base Product Number: FTH-24 Mounting Type: Screw, #10 (M5) HTSUS: 3926.90.9985 Size / Dimension: 1.09" L x 0.73" W x 4.58" H (27.7mm x 18.5mm x 116.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Color: Natural For Use With/Related Products: WIT-18 through -60 and QTE-18 through -50 Ties Material: Nylon, Flame Retardant
Request a Quote Datasheet
Description
Win Source Part Number: 1363983-FTH-24-01 Category: Cables, Wires - Management - Cable Ties - Holders and Mountings Fake Threat In the Open Market: 51 pct. Type: Multiple Opening MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, FTH Package: Bulk Product Status: Active Base Product Number: FTH-24 Mounting Type: Screw, #10 (M5) HTSUS: 3926.90.9985 Size / Dimension: 1.09" L x 0.73" W x 4.58" H (27.7mm x 18.5mm x 116.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Color: Natural For Use With/Related Products: WIT-18 through -60 and QTE-18 through -50 Ties Material: Nylon, Flame Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Ties - Holders and Mountings - FTH-24-01 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties - Holders and Mountings
FTH-24-01
Cables, Wires - Management - Cable Ties - Holders and Mountings FTH-24-01
Win Source Part Number: 1363983-FTH-24-01 Category: Cables, Wires - Management - Cable Ties - Holders and Mountings Fake Threat In the Open Market: 51 pct. Type: Multiple Opening MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, FTH Package: Bulk Product Status: Active Base Product Number: FTH-24 Mounting Type: Screw, #10 (M5) HTSUS: 3926.90.9985 Size / Dimension: 1.09" L x 0.73" W x 4.58" H (27.7mm x 18.5mm x 116.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Color: Natural For Use With/Related Products: WIT-18 through -60 and QTE-18 through -50 Ties Material: Nylon, Flame Retardant

Win Source Part Number: 1363983-FTH-24-01
Category: Cables, Wires - Management - Cable Ties - Holders and Mountings
Fake Threat In the Open Market: 51 pct.
Type: Multiple Opening
MSL Level: Not Applicable
Mfr: Essentra Components
Series: Richco, FTH
Package: Bulk
Product Status: Active
Base Product Number: FTH-24
Mounting Type: Screw, #10 (M5)
HTSUS: 3926.90.9985
Size / Dimension: 1.09" L x 0.73" W x 4.58" H (27.7mm x 18.5mm x 116.4mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Natural
For Use With/Related Products: WIT-18 through -60 and QTE-18 through -50 Ties
Material: Nylon, Flame Retardant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Ties
Product Number FTH-24-01
Product Name Cables, Wires - Management - Cable Ties - Holders and Mountings
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 2-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details