Essentra Components Cable Ties and Zip Ties CT029F

Description
"Standard, Locking Black 4.92"" (125.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.92"" (125.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT029F-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT029F-ND
Cable Ties and Zip Ties CT029F-ND
"Standard, Locking Black 4.92"" (125.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.92"" (125.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 432Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3432 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 432Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3432
Cable Tie, 432Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3432
CABLE TIE, 432MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:432mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:125mm; Cable Tie Type:Standard; Product Range:CTHS Series RoHS Compliant: Yes

CABLE TIE, 432MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:432mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:125mm; Cable Tie Type:Standard; Product Range:CTHS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CT029F-ND 66AJ3432
Product Name Cable Ties and Zip Ties Cable Tie, 432Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers