Essentra Components Cable Ties and Zip Ties CT011B

Description
"Standard, Locking Black 2.17"" (55.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.17"" (55.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3719-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3719-ND
Cable Ties and Zip Ties RPC3719-ND
"Standard, Locking Black 2.17"" (55.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 2.17"" (55.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3367
Cable Tie, 203Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3367
CABLE TIE, 203MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 203MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3719-ND 66AJ3367
Product Name Cable Ties and Zip Ties Cable Tie, 203Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604772-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details