Essentra Components Cable Ties and Zip Ties CTWR018A

Description
"Standard, Locking Black 1.93"" (49.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.93"" (49.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3810-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3810-ND
Cable Ties and Zip Ties RPC3810-ND
"Standard, Locking Black 1.93"" (49.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.93"" (49.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 180Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 180Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3297
Cable Tie, 180Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3297
CABLE TIE, 180MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Intermediate; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 180MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Intermediate; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3810-ND 66AJ3297
Product Name Cable Ties and Zip Ties Cable Tie, 180Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details