Essentra Components Datasheets for Cable Ties

Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more

Page: 1 2
Product Name Notes
A hook and loop material that can mate together easily. Available in rolls which are can be cut to any desired length, they are ideal for cables that need to...
A hook and loop material that can mate together easily. These Clamps are ideal for cables that need to be held together securely, but also need to be released and...
A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together. They are ideal for fragile cables.
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels...
Double Headed Cable Ties are designed to keep two wire bundles separate
Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to...
Ideal for attaching to cable ties and has a matted surface to accept ink or pencil.
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These adhesive mounts offer the additional benefits of an...
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in fir tree mounts offer the additional...
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of...
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from...
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw...
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive flexible base is...
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel...
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
The Twist Ties have a 45° entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure...
The Twist Ties have a side entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure...
These hook and loop ties feature brand hook & loop material. Similar is function and design as the standard hook & loop ties but are made from a lower-profile, economical...
These hook and loop ties feature brand hook & loop material. There is a white writing surface on the ties that can be used to identify bundle with a felt...
These hook and loop ties feature brand hook & loop material. They meet UL94 V-2 requirements. UL E143339. They are accepted as a wire positioning device (16SA) in air handling...
These twist locks have a hinged design that eases installation for hard to reach places. Cables can be inserted as the clamp is flat; they are then lifted off of...
Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet...

<< Prev