Essentra Components Essentra Plastics FTH-14S-01-M Cable Tie, Zip Tie, Mounting Base 1/4" Screw, Natural FTH-14S-01-M

Description
Cable Tie Mounting Base Essentra Plastics FTH-14S-01-M Category: Cable Tie Mounting Bases Manufacturer: Essentra Plastics Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: 1/4 Approx size .625" X .875" X .375" Maximum Tie Width: .310" Made in USA
Request a Quote Datasheet
Description
Cable Tie Mounting Base Essentra Plastics FTH-14S-01-M Category: Cable Tie Mounting Bases Manufacturer: Essentra Plastics Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: 1/4 Approx size .625" X .875" X .375" Maximum Tie Width: .310" Made in USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics FTH-14S-01-M Cable Tie, Zip Tie, Mounting Base 1/4
Chanhassen, MN, United States
Essentra Plastics FTH-14S-01-M Cable Tie, Zip Tie, Mounting Base 1/4" Screw, Natural
21252
Essentra Plastics FTH-14S-01-M Cable Tie, Zip Tie, Mounting Base 1/4" Screw, Natural 21252
Cable Tie Mounting Base Essentra Plastics FTH-14S-01-M Category: Cable Tie Mounting Bases Manufacturer: Essentra Plastics Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Nylon Screw Size: 1/4 Approx size .625" X .875" X .375" Maximum Tie Width: .310" Made in USA
  • Cable Tie Mounting Base Essentra Plastics FTH-14S-01-M
  • Category: Cable Tie Mounting Bases
  • Manufacturer: Essentra Plastics
  • Popular method to secure wires, hoses, cables, etc.
  • 4-way can be used as a 2-way
  • Order cable ties separately
  • Nylon
  • Screw Size: 1/4
  • Approx size .625" X .875" X .375"
  • Maximum Tie Width: .310"
  • Made in USA
Supplier's Site Datasheet
Cable Ties - Holders and Mountings - FTH-14S-01-M - FTH-14S-01-M - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties - Holders and Mountings - FTH-14S-01-M
FTH-14S-01-M
Cable Ties - Holders and Mountings - FTH-14S-01-M FTH-14S-01-M
Manufacturer: Essentra Components Win Source Part Number: 1027006-FTH-14S-01-M Type: Dual Opening Color: Natural For Use With/Related Products: WIT-18 through -120 and QTE-18 through -120 Ties Mounting: Screw, 1/4" (M6) Material: Nylon, Flame Retardant Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Essentra Components
Win Source Part Number: 1027006-FTH-14S-01-M
Type: Dual Opening
Color: Natural
For Use With/Related Products: WIT-18 through -120 and QTE-18 through -120 Ties
Mounting: Screw, 1/4" (M6)
Material: Nylon, Flame Retardant
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Win Source Electronics
Product Category Cable Ties Cable Ties
Product Number 21252 FTH-14S-01-M
Product Name Essentra Plastics FTH-14S-01-M Cable Tie, Zip Tie, Mounting Base 1/4" Screw, Natural Cable Ties - Holders and Mountings - FTH-14S-01-M
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details