Essentra Components Cable Ties and Zip Ties CTHD009B

Description
"Standard, Locking Black 12.48"" (317.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 12.48"" (317.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3793-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3793-ND
Cable Ties and Zip Ties RPC3793-ND
"Standard, Locking Black 12.48"" (317.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 12.48"" (317.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 1.03M, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3276 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.03M, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3276
Cable Tie, 1.03M, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3276
CABLE TIE, 1.03M, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.03m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:317mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

CABLE TIE, 1.03M, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.03m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:317mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3793-ND 66AJ3276
Product Name Cable Ties and Zip Ties Cable Tie, 1.03M, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details