Essentra Components Cable Ties and Zip Ties MT-29

Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MT-29-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MT-29-ND
Cable Ties and Zip Ties MT-29-ND
"Standard, Locking Silver 10.00"" (254.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

"Standard, Locking Silver 10.00"" (254.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4054 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4054
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4054
CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MT-29-ND 66AJ4054
Product Name Cable Ties and Zip Ties Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details