Essentra Components Cable Ties and Zip Ties CT078B

Description
"Standard, Locking Black 9.29"" (236.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 9.29"" (236.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3780-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3780-ND
Cable Ties and Zip Ties RPC3780-ND
"Standard, Locking Black 9.29"" (236.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 9.29"" (236.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 762Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3479 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 762Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3479
Cable Tie, 762Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3479
CABLE TIE, 762MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:236mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 762MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:236mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3780-ND 66AJ3479
Product Name Cable Ties and Zip Ties Cable Tie, 762Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details