Essentra Components Cable Ties and Zip Ties 23LP0400N

Description
"Beaded, Releasable 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Beaded, Releasable 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 145-23LP0400N-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
145-23LP0400N-ND
Cable Ties and Zip Ties 145-23LP0400N-ND
"Beaded, Releasable 0.500"" (12.70mm)"

"Beaded, Releasable 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Tie, Beaded, 4, Nat, Nylon 6.6; Cable Tie Material Essentra Components - 66AJ5307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Beaded, 4, Nat, Nylon 6.6; Cable Tie Material Essentra Components
66AJ5307
Cable Tie, Beaded, 4, Nat, Nylon 6.6; Cable Tie Material Essentra Components 66AJ5307
CABLE TIE, BEADED, 4", NAT, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Beaded; Product Range:- RoHS Compliant: Yes

CABLE TIE, BEADED, 4", NAT, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Beaded; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 145-23LP0400N-ND 66AJ5307
Product Name Cable Ties and Zip Ties Cable Tie, Beaded, 4, Nat, Nylon 6.6; Cable Tie Material Essentra Components
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 2-160996-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details