Essentra Components Cable Ties and Zip Ties CT030B

Description
"Standard, Locking Black 5.12"" (130.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 5.12"" (130.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3760-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3760-ND
Cable Ties and Zip Ties RPC3760-ND
"Standard, Locking Black 5.12"" (130.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 5.12"" (130.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 450Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 450Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3434
Cable Tie, 450Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3434
CABLE TIE, 450MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:130mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 450MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:130mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3760-ND 66AJ3434
Product Name Cable Ties and Zip Ties Cable Tie, 450Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers