Essentra Components Cable Ties and Zip Ties CT063B

Description
"Standard, Locking Black 10.63"" (270.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 10.63"" (270.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT063B-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT063B-ND
Cable Ties and Zip Ties CT063B-ND
"Standard, Locking Black 10.63"" (270.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 10.63"" (270.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3441 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3441
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3441
CABLE TIE, 914MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:270mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 914MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:270mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CT063B-ND 66AJ3441
Product Name Cable Ties and Zip Ties Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details