Essentra Components Cable Ties and Zip Ties CT076A

Description
"Standard, Locking Natural 8.27"" (210.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 8.27"" (210.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT076A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT076A-ND
Cable Ties and Zip Ties CT076A-ND
"Standard, Locking Natural 8.27"" (210.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 8.27"" (210.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 685Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3474 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 685Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3474
Cable Tie, 685Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3474
CABLE TIE, 685MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:685mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:210mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 685MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:685mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:210mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CT076A-ND 66AJ3474
Product Name Cable Ties and Zip Ties Cable Tie, 685Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-263 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details