CABLE TIE, BEADED, 4", NAT, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Beaded; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66AJ5305 |
| Product Name | Cable Tie, Beaded, 4, Nat, Nylon 6.6; Cable Tie Material Essentra Components |
| Length | 4 inch (102 mm) |