"Standard, Locking Black 2.48"" (63.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
CABLE TIE, 230MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:230mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:63mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | RPC3042-ND | 66AJ3260 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 230Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components |
| Color | Black |