Essentra Components Cable Ties and Zip Ties 1293374

Description
"Standard, Locking Black 4.13"" (104.90mm) 0.299"" (7.59mm) 51 lbs (23.13 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.13"" (104.90mm) 0.299"" (7.59mm) 51 lbs (23.13 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2222-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2222-ND
Cable Ties and Zip Ties RPC2222-ND
"Standard, Locking Black 4.13"" (104.90mm) 0.299"" (7.59mm) 51 lbs (23.13 kg)"

"Standard, Locking Black 4.13"" (104.90mm) 0.299"" (7.59mm) 51 lbs (23.13 kg)"

Buy Now Datasheet
Cable Tie, Pp, 380Mm X 7.6Mm, Black; Cable Tie Material Essentra Components - 66AJ4998 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pp, 380Mm X 7.6Mm, Black; Cable Tie Material Essentra Components
66AJ4998
Cable Tie, Pp, 380Mm X 7.6Mm, Black; Cable Tie Material Essentra Components 66AJ4998
CABLE TIE, PP, 380MM X 7.6MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:104.9mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, PP, 380MM X 7.6MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:104.9mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2222-ND 66AJ4998
Product Name Cable Ties and Zip Ties Cable Tie, Pp, 380Mm X 7.6Mm, Black; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details