Essentra Components Stainless Steel Cable Ties - Standard, Uncoated MT-16

Description
These Standard Stainless Steel Cable Ties are designed to secure hoses, cables, poles, pipes and more when harsh environmental conditions may affect the application. They are used where corrosion, vibration, weathering, radiation and temperature extremes are a concern. Available in both 304 and 316 grade stainless steel. The 304 grade is for general purpose indoor and outdoor applciations. Type 316 is highly resistant to corrosion. Available in many sizes and with tensile strengths up to 250 lbs. They are self-locking; they have a ball bearing mechanism for quick installation by hand or with the use of an installation tool
Description
These Standard Stainless Steel Cable Ties are designed to secure hoses, cables, poles, pipes and more when harsh environmental conditions may affect the application. They are used where corrosion, vibration, weathering, radiation and temperature extremes are a concern. Available in both 304 and 316 grade stainless steel. The 304 grade is for general purpose indoor and outdoor applciations. Type 316 is highly resistant to corrosion. Available in many sizes and with tensile strengths up to 250 lbs. They are self-locking; they have a ball bearing mechanism for quick installation by hand or with the use of an installation tool

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cable Ties - Standard, Uncoated - MT-16 - Essentra Components
Erie, PA, USA
Stainless Steel Cable Ties - Standard, Uncoated
MT-16
Stainless Steel Cable Ties - Standard, Uncoated MT-16
These Standard Stainless Steel Cable Ties are designed to secure hoses, cables, poles, pipes and more when harsh environmental conditions may affect the application. They are used where corrosion, vibration, weathering, radiation and temperature extremes are a concern. Available in both 304 and 316 grade stainless steel. The 304 grade is for general purpose indoor and outdoor applciations. Type 316 is highly resistant to corrosion. Available in many sizes and with tensile strengths up to 250 lbs. They are self-locking; they have a ball bearing mechanism for quick installation by hand or with the use of an installation tool

These Standard Stainless Steel Cable Ties are designed to secure hoses, cables, poles, pipes and more when harsh environmental conditions may affect the application. They are used where corrosion, vibration, weathering, radiation and temperature extremes are a concern. Available in both 304 and 316 grade stainless steel. The 304 grade is for general purpose indoor and outdoor applciations. Type 316 is highly resistant to corrosion. Available in many sizes and with tensile strengths up to 250 lbs. They are self-locking; they have a ball bearing mechanism for quick installation by hand or with the use of an installation tool

Supplier's Site
Cable Tie, 127Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4040 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 127Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4040
Cable Tie, 127Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4040
CABLE TIE, 127MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 127MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MT-16 66AJ4040
Product Name Stainless Steel Cable Ties - Standard, Uncoated Cable Tie, 127Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel; 316 Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details