Essentra Components Cable Ties and Zip Ties BT-5-10-BK

Description
"Beaded, Releasable Black 1.25"" (31.75mm)"
Request a Quote Datasheet
Description
"Beaded, Releasable Black 1.25"" (31.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5680-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5680-ND
Cable Ties and Zip Ties RPC5680-ND
"Beaded, Releasable Black 1.25"" (31.75mm)"

"Beaded, Releasable Black 1.25"" (31.75mm)"

Buy Now Datasheet
Cable Tie, 127Mm, Polypropylene, Black; Cable Tie Material Essentra Components - 66AJ3183 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 127Mm, Polypropylene, Black; Cable Tie Material Essentra Components
66AJ3183
Cable Tie, 127Mm, Polypropylene, Black; Cable Tie Material Essentra Components 66AJ3183
CABLE TIE, 127MM, POLYPROPYLENE, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:127mm; Cable Tie Width:-; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

CABLE TIE, 127MM, POLYPROPYLENE, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:127mm; Cable Tie Width:-; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5680-ND 66AJ3183
Product Name Cable Ties and Zip Ties Cable Tie, 127Mm, Polypropylene, Black; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details