Essentra Components Cable Ties and Zip Ties CT028B

Description
"Standard, Locking Black 4.57"" (116.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.57"" (116.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3756-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3756-ND
Cable Ties and Zip Ties RPC3756-ND
"Standard, Locking Black 4.57"" (116.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.57"" (116.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 385Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3429 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 385Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3429
Cable Tie, 385Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3429
CABLE TIE, 385MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:385mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:116mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 385MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:385mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:116mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3756-ND 66AJ3429
Product Name Cable Ties and Zip Ties Cable Tie, 385Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details