Essentra Components Cable Ties and Zip Ties CTHD008B

Description
"Standard, Locking Black 10.51"" (267.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 10.51"" (267.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3792-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3792-ND
Cable Ties and Zip Ties RPC3792-ND
"Standard, Locking Black 10.51"" (267.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 10.51"" (267.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 880Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3274 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 880Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3274
Cable Tie, 880Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3274
CABLE TIE, 880MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:267mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

CABLE TIE, 880MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:267mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3792-ND 66AJ3274
Product Name Cable Ties and Zip Ties Cable Tie, 880Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers