Essentra Components Cable Ties and Zip Ties CTWR015A

Description
"Standard, Locking Black 3.35"" (85.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.35"" (85.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3807-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3807-ND
Cable Ties and Zip Ties RPC3807-ND
"Standard, Locking Black 3.35"" (85.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 3.35"" (85.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 292Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3294 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 292Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3294
Cable Tie, 292Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3294
CABLE TIE, 292MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:85mm; Cable Tie Type:Intermediate; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 292MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:85mm; Cable Tie Type:Intermediate; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3807-ND 66AJ3294
Product Name Cable Ties and Zip Ties Cable Tie, 292Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details