Essentra Components Ball Cable Ties - Standard, Removable BT-12-01-NT

Description
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Standard, Removable - BT-12-01-NT - Essentra Components
Erie, PA, USA
Ball Cable Ties - Standard, Removable
BT-12-01-NT
Ball Cable Ties - Standard, Removable BT-12-01-NT
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping

Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping

Supplier's Site
Cable Ties and Zip Ties - RP736-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP736-ND
Cable Ties and Zip Ties RP736-ND
"Beaded, Releasable Natural 3.62"" (92.07mm) 0.095"" (2.41mm)"

"Beaded, Releasable Natural 3.62"" (92.07mm) 0.095"" (2.41mm)"

Buy Now Datasheet
Cable Tie, 323.9Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3167 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 323.9Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3167
Cable Tie, 323.9Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3167
CABLE TIE, 323.9MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:323.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:92.1mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

CABLE TIE, 323.9MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:323.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:92.1mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number BT-12-01-NT RP736-ND 66AJ3167
Product Name Ball Cable Ties - Standard, Removable Cable Ties and Zip Ties Cable Tie, 323.9Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details